Microchip Technology, Inc. Microcontrollers PIC16LF628-04I/P

Description
Microcontroller,PIC1 6LF628-04I/P 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6LF628-04I/P 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4671779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671779
Microcontrollers 4671779
Microcontroller,PIC1 6LF628-04I/P 4MHz

Microcontroller,PIC16LF628-04I/P 4MHz

Supplier's Site
Microcontrollers - 4671779P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671779P
Microcontrollers 4671779P
Microcontroller,PIC1 6LF628-04I/P 4MHz

Microcontroller,PIC16LF628-04I/P 4MHz

Supplier's Site
Microcontrollers - 1654745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654745
Microcontrollers 1654745
Microcontroller,PIC1 6LF628-04I/P 4MHz

Microcontroller,PIC16LF628-04I/P 4MHz

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF628-04I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16LF628-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16LF628-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF628-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF628-04I/P-ND
Microcontrollers PIC16LF628-04I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/P - 889598-PIC16LF628-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/P
889598-PIC16LF628-04I/P
Embedded - Embedded - Microcontrollers - PIC16LF628-04I/P 889598-PIC16LF628-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 889598-PIC16LF628-04 I/P Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 18-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16LF628 Categories: Integrated Circuits (ICs) Case / Package: 18-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF628-04I/P-NDR , PIC16LF62804IP

Manufacturer: Microchip Technology
Win Source Part Number: 889598-PIC16LF628-04I/P
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 18-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16LF628
Categories: Integrated Circuits (ICs)
Case / Package: 18-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF628-04I/P-NDR, PIC16LF62804IP

Buy Now Datasheet
Microcontrollers - PIC16LF628-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF628-04I/P
Microcontrollers PIC16LF628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF628-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF628-04I/P
Embedded - Microcontrollers PIC16LF628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF628-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF628-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF628-04I/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 96K3894 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
96K3894
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 96K3894
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16LF628-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF628-04I/P
Microcontrollers PIC16LF628-04I/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4671779 4671779P 685-PIC16LF628-04I/P PIC16LF628-04I/P-ND 889598-PIC16LF628-04I/P PIC16LF628-04I/P PIC16LF628-04I/P PIC16LF628-04I/P 96K3894 PIC16LF628-04I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF628-04I/P Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; "18-DIP (0.300"", 7.62mm)" CDIP; Other; 18-PDIP CDIP; Other; 18-DIP (0.300", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; DIP CDIP; Other; 18-DIP (0.300\", 7.62mm)
Pin Count 18 18 18 18
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2240 KB 0.2240 KB 3.5 KB 0.2240 KB 224 KB 0.2240 KB 0.2240 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers