Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16LF628-04/SS PIC16LF628-04/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238115-PIC16LF628-0 4/SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF628 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16LF628-04/SO; PIC16LF628-04/P; PIC16LF628T-04/SOG; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238115-PIC16LF628-0 4/SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF628 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16LF628-04/SO; PIC16LF628-04/P; PIC16LF628T-04/SOG; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16LF628-04/SS - 1238115-PIC16LF628-04/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF628-04/SS
1238115-PIC16LF628-04/SS
Embedded - Embedded - Microcontrollers - PIC16LF628-04/SS 1238115-PIC16LF628-04/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238115-PIC16LF628-0 4/SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16LF628 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16LF628-04/SO; PIC16LF628-04/P; PIC16LF628T-04/SOG; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238115-PIC16LF628-04/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16LF628
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16LF628-04/SO; PIC16LF628-04/P; PIC16LF628T-04/SOG;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16LF628-04/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF628-04/SS-ND
Microcontrollers PIC16LF628-04/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16LF628-04/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16LF628-04/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16LF628-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16LF628-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF628-04/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF628-04/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF628-04/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF628-04/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube - 536-PIC16LF628-04/SS - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube
536-PIC16LF628-04/SS
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube 536-PIC16LF628-04/SS
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube

MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube

Supplier's Site
Microcontrollers - PIC16LF628-04/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF628-04/SS
Microcontrollers PIC16LF628-04/SS
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF628-04/SS
Embedded - Microcontrollers PIC16LF628-04/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF628-04/SS
8-bit Microcontrollers - MCU PIC16LF628-04/SS
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238115-PIC16LF628-04/SS PIC16LF628-04/SS-ND 685-PIC16LF628-04/SS PIC16LF628-04/SS 536-PIC16LF628-04/SS PIC16LF628-04/SS PIC16LF628-04/SS PIC16LF628-04/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16LF628-04/SS Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers MCU 8-bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP Tube Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 3.5 KB 0.2240 KB 0.2240 KB 224 KB 0.2240 KB 0.2240 KB
ROM 128 KB 3.5 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details