PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz SOIC18
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF627T-04/SO | PIC16LF627T-04/SO | PIC16LF627T-04/SO | PIC16LF627T-04/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 0.2240 KB | 224 KB | ||
| I/O Ports | 16 |