Microchip Technology, Inc. Microcontrollers PIC16LF627AT-I/SO

Description
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O
Request a Quote Datasheet
Description
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648033
Microcontrollers 2648033
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Microcontrollers - 2648034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648034
Microcontrollers 2648034
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Microcontrollers - 2648034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648034P
Microcontrollers 2648034P
8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

8bit MCU 1.75 KB Flash, 224 RAM, 16 I/O

Supplier's Site
Microcontrollers - PIC16LF627AT-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF627AT-I/SOTR-ND
Microcontrollers PIC16LF627AT-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF627AT-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF627AT-I/SOCT-ND
Microcontrollers PIC16LF627AT-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF627AT-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF627AT-I/SODKR-ND
Microcontrollers PIC16LF627AT-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318827-PIC16LF627AT-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318827-PIC16LF627AT-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318827-PIC16LF627AT-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1318827-PIC16LF627AT -I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 20MHz Standard Package: 1,100 Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF627AT-I/SODKR ,PIC16LF627AT-I/SO-N D,PIC16LF627AT-I/SO- NDR,PIC16LF627AT-I/S OCT,PIC16LF627AT-I/S OTR Base Product Number: PIC16LF627 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318827-PIC16LF627AT-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 20MHz
Standard Package: 1,100
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF627AT-I/SODKR,PIC16LF627AT-I/SO-ND,PIC16LF627AT-I/SO-NDR,PIC16LF627AT-I/SOCT,PIC16LF627AT-I/SOTR
Base Product Number: PIC16LF627
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16LF627AT-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16LF627AT-I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16LF627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16LF627AT-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF627AT-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16LF627AT-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF627AT-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF627AT-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF627AT-I/SO
Microcontrollers PIC16LF627AT-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF627AT-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF627AT-I/SO
Microcontrollers PIC16LF627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF627AT-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF627AT-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF627AT-I/SO
8-bit Microcontrollers - MCU PIC16LF627AT-I/SO
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SOIC18

8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp SOIC18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF627AT-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF627AT-I/SO
Embedded - Microcontrollers PIC16LF627AT-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2648033 PIC16LF627AT-I/SOTR-ND 1318827-PIC16LF627AT-I/SO 685-PIC16LF627AT-I/SO PIC16LF627AT-I/SO PIC16LF627AT-I/SO PIC16LF627AT-I/SO PIC16LF627AT-I/SO PIC16LF627AT-I/SO
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type SOIC; Other; SOIC SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC (0.295", 7.50mm Width) Other; Tape & Reel (TR) SOIC; Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2240 KB 1.75 KB 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164SL6RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details