PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp QFN28
IC MCU 8BIT 1.75KB FLASH 28QFN
IC MCU 8BIT 1.75KB FLASH 28QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF627AT-I/ML | PIC16LF627AT-I/ML | PIC16LF627AT-I/ML | PIC16LF627AT-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.2240 KB | 224 KB | ||
| I/O Ports | 16 |