Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16LF1939-I/P

Description
IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16LF1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1939-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16LF1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1939-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF1939-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1939-I/P
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16LF1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1939-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40DIP Product overview: PIC16LF1939-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1939-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1939-I/P - 889596-PIC16LF1939-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1939-I/P
889596-PIC16LF1939-I/P
Embedded - Embedded - Microcontrollers - PIC16LF1939-I/P 889596-PIC16LF1939-I/P
Manufacturer: Microchip Technology Win Source Part Number: 889596-PIC16LF1939-I /P Series: PIC® XLP™ 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP Core Processor: PIC Speed: 32MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC16LF1939 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889596-PIC16LF1939-I/P
Series: PIC® XLP™ 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC16LF1939
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC16LF1939-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1939-I/P-ND
Microcontrollers PIC16LF1939-I/P-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC16LF1939-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1939-I/P
Microcontrollers PIC16LF1939-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF1939-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1939-I/P
Embedded - Microcontrollers PIC16LF1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP

IC MCU 8BIT 28KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40 - 536-PIC16LF1939-I/P - Utmel Electronic Limited
Hong Kong, China
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40
536-PIC16LF1939-I/P
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40 536-PIC16LF1939-I/P
Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40

Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1939-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1939-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1939-I/P
IC MCU 8BIT 28KB FLASH 40DIP

IC MCU 8BIT 28KB FLASH 40DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1939-I/P
8-bit Microcontrollers - MCU PIC16LF1939-I/P
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip - 08R1988 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip
08R1988
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip 08R1988
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, DIP-40; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP - 70048009 - Allied Electronics, Inc.
Fort Worth, TX, USA
40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP
70048009
40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP 70048009
40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP

40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16LF1939-I/P 889596-PIC16LF1939-I/P PIC16LF1939-I/P-ND PIC16LF1939-I/P PIC16LF1939-I/P 536-PIC16LF1939-I/P PIC16LF1939-I/P PIC16LF1939-I/P 08R1988 70048009
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16LF1939-I/P Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, PIC16, 32MHZ, DIP-40 Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Dip-40; Product Range Microchip 40 PDIP .600in TUBE, 28KB Flash, 1KB RAM, 256B EEPROM, LCD, nanoWatt XLP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 28 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.2560 KB 256 KB 28 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers