PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 28UQFN
IC MCU 8BIT 28KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 28KB FL 256BRAM 256B EE LCD nanoWatt XLP
8-bit Microcontrollers - MCU 28KB FL 256BRAM 256B EE LCD nanoWatt XLP
IC MCU 8BIT 28KB FLASH 28UQFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1938T-I/MV-ND | PIC16LF1938T-I/MV | PIC16LF1938T-I/MV | PIC16LF1938T-I/MV | PIC16LF1938T-I/MV | 536-PIC16LF1938T-I/MV | PIC16LF1938T-I/MV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | 8-bit Microcontrollers - MCU 28KB FL 256BRAM 256B EE LCD nanoWatt XLP | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |