Microchip Technology, Inc. Microcontrollers PIC16LF1938T-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1938T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16 KB of Flash program memory and 1 KB of RAM, along with a 16-level deep hardware stack and various addressing modes. The device includes a precision internal oscillator, power-saving sleep mode, and multiple reset options, including power-on reset and brown-out reset. This microcontroller supports up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with up to 14 channels and multiple timers, including Timer0 and enhanced Timer1, which provide various functionalities such as capture, compare, and PWM capabilities. Low-power characteristics are notable, with a standby current of 60 nA at 1.8V and operating current of 43 µA/MHz at the same voltage. The device is compatible with other PIC16CXXX and PIC16FXXX microcontrollers, making it suitable for a wide range of applications, particularly where low power consumption and integrated peripherals are essential.

Datasheet Summary
Powered by GS/AI

The PIC16LF1938T-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 32 MHz and a 125 ns instruction cycle. It offers up to 16 KB of Flash program memory and 1 KB of RAM, along with a 16-level deep hardware stack and various addressing modes. The device includes a precision internal oscillator, power-saving sleep mode, and multiple reset options, including power-on reset and brown-out reset. This microcontroller supports up to 35 I/O pins, an integrated LCD controller capable of driving up to 96 segments, and a capacitive sensing module with up to 16 channels. It also features a 10-bit A/D converter with up to 14 channels and multiple timers, including Timer0 and enhanced Timer1, which provide various functionalities such as capture, compare, and PWM capabilities. Low-power characteristics are notable, with a standby current of 60 nA at 1.8V and operating current of 43 µA/MHz at the same voltage. The device is compatible with other PIC16CXXX and PIC16FXXX microcontrollers, making it suitable for a wide range of applications, particularly where low power consumption and integrated peripherals are essential.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1938T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1938T-I/MLTR-ND
Microcontrollers PIC16LF1938T-I/MLTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF1938T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF1938T-I/ML
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF1938T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN Product overview: PIC16LF1938T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1938T-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 28QFN Product overview: PIC16LF1938T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1938T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF1938T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1938T-I/ML
Microcontrollers PIC16LF1938T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF1938T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1938T-I/ML
Microcontrollers PIC16LF1938T-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1938T-I/ML
8-bit Microcontrollers - MCU PIC16LF1938T-I/ML
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet
Mcu, 8Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip - 41AH8591 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip
41AH8591
Mcu, 8Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip 41AH8591
MCU, 8BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1938T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1938T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1938T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF1938T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1938T-I/ML
Embedded - Microcontrollers PIC16LF1938T-I/ML
IC MCU 8BIT 28KB FLASH 28QFN

IC MCU 8BIT 28KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1938T-I/MLTR-ND 685-PIC16LF1938T-I/ML PIC16LF1938T-I/ML PIC16LF1938T-I/ML PIC16LF1938T-I/ML 41AH8591 PIC16LF1938T-I/ML PIC16LF1938T-I/ML
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 28 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details