Microchip Technology, Inc. Microcontrollers PIC16LF1936T-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1936T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SSDKR-ND
Microcontrollers PIC16LF1936T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SSCT-ND
Microcontrollers PIC16LF1936T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SSTR-ND
Microcontrollers PIC16LF1936T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1936T-I/SS - 1088647-PIC16LF1936T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1936T-I/SS
1088647-PIC16LF1936T-I/SS
Embedded - Embedded - Microcontrollers - PIC16LF1936T-I/SS 1088647-PIC16LF1936T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1088647-PIC16LF1936T -I/SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088647-PIC16LF1936T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1936T-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1936T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1936T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1936T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1936T-I/SS
8-bit Microcontrollers - MCU PIC16LF1936T-I/SS
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1936T-I/SS
Embedded - Microcontrollers PIC16LF1936T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip - 68X3156 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip
68X3156
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip 68X3156
8 Bit Microcontroller, Flash, PIC16LF19xx, 32 MHz, 14 KB, 512 Byte, 28, SSOP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16LF19xx, 32 MHz, 14 KB, 512 Byte, 28, SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1936T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1936T-I/SS
Microcontrollers PIC16LF1936T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1936T-I/SS
Microcontrollers PIC16LF1936T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1936T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1936T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1936T-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1936T-I/SSDKR-ND 1088647-PIC16LF1936T-I/SS 685-PIC16LF1936T-I/SS PIC16LF1936T-I/SS PIC16LF1936T-I/SS 68X3156 PIC16LF1936T-I/SS PIC16LF1936T-I/SS PIC16LF1936T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1936T-I/SS 8-bit 8BIT 14KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers 8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB
ROM 14 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7GA830343H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details