Microchip Technology, Inc. Microcontrollers PIC16LF1936T-I/SO

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1936T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SOCT-ND
Microcontrollers PIC16LF1936T-I/SOCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SODKR-ND
Microcontrollers PIC16LF1936T-I/SODKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936T-I/SOTR-ND
Microcontrollers PIC16LF1936T-I/SOTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16LF1936T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1936T-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF1936T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936T-I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16LF1936T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322712-PIC16LF1936T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322712-PIC16LF1936T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322712-PIC16LF1936T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322712-PIC16LF1936T -I/SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 1,600 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SOIC (0.295", 7.50mm Width) ECCN: 3A991A2 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1936T-I/SOCT, PIC16LF1936T-I/SO-ND ,PIC16LF1936T-I/SOTR ,PIC16LF1936T-I/SODK R Base Product Number: PIC16LF1936 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322712-PIC16LF1936T-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 1,600
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1936T-I/SOCT,PIC16LF1936T-I/SO-ND,PIC16LF1936T-I/SOTR,PIC16LF1936T-I/SODKR
Base Product Number: PIC16LF1936
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1936T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1936T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site
Mcu, 8Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip - 44AC2762 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip
44AC2762
Mcu, 8Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip 44AC2762
MCU, 8BIT, PIC16, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 32MHZ, SOIC-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:25I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16LF1936T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1936T-I/SO
Embedded - Microcontrollers PIC16LF1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF1936T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1936T-I/SO
Microcontrollers PIC16LF1936T-I/SO
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1936T-I/SO
8-bit Microcontrollers - MCU PIC16LF1936T-I/SO
8-bit Microcontrollers - MCU 14KB Flash 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Microcontrollers - PIC16LF1936T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1936T-I/SO
Microcontrollers PIC16LF1936T-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1936T-I/SOCT-ND 685-PIC16LF1936T-I/SO 1322712-PIC16LF1936T-I/SO PIC16LF1936T-I/SO 44AC2762 PIC16LF1936T-I/SO PIC16LF1936T-I/SO PIC16LF1936T-I/SO PIC16LF1936T-I/SO
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16, 32Mhz, Soic-28; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 0.5120 KB 14 KB 512 KB 0.5120 KB 0.5120 KB 0.5120 KB
ROM 14 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - CG7706AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details