Microchip Technology, Inc. Microcontrollers PIC16LF1936-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1936-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1936-I/SS-ND
Microcontrollers PIC16LF1936-I/SS-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF1936-I/SS - 1238101-PIC16LF1936-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1936-I/SS
1238101-PIC16LF1936-I/SS
Embedded - Embedded - Microcontrollers - PIC16LF1936-I/SS 1238101-PIC16LF1936-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1238101-PIC16LF1936- I/SS Series: PIC XLP 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 32MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 512 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC16LF1936 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238101-PIC16LF1936-I/SS
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1936
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C64215-28PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16LF1936-I/SS
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16LF1936-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1936-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1936-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1936-I/SS
Embedded - Microcontrollers PIC16LF1936-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1936-I/SS
8-bit Microcontrollers - MCU PIC16LF1936-I/SS
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip - 52R2233 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip
52R2233
8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip 52R2233
8 Bit Microcontroller, Flash, PIC16LF19xx, 32 MHz, 14 KB, 512 Byte, 28, SSOP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16LF19xx, 32 MHz, 14 KB, 512 Byte, 28, SSOP RoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip - 45P4793 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip
45P4793
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip 45P4793
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, SSOP-28; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:25I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF1936-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1936-I/SS
Microcontrollers PIC16LF1936-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1936-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1936-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1936-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC16LF1936-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1936-I/SS
Microcontrollers PIC16LF1936-I/SS
IC MCU 8BIT 14KB FLASH 28SSOP

IC MCU 8BIT 14KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1936-I/SS-ND 1238101-PIC16LF1936-I/SS 685-PIC16LF1936-I/SS PIC16LF1936-I/SS PIC16LF1936-I/SS 52R2233 45P4793 PIC16LF1936-I/SS PIC16LF1936-I/SS PIC16LF1936-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1936-I/SS 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU 8 Bit Microcontroller, Flash, Pic16Lf19Xx, 32 Mhz, 14 Kb, 512 Byte, 28, Ssop Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Ssop-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x10b
RAM 0.5120 KB 14 KB 0.5120 KB 0.5120 KB 0.5120 KB 512 KB 0.5120 KB
ROM 14 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 296-AM2434BSDGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers