PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
8-bit Microcontrollers - MCU 14KB FL 256BRAM 256B EE LCD nanoWatt XLP
IC MCU 8BIT 14KB FLASH 28UQFN
IC MCU 8BIT 14KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 28UQFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:512Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1936-I/MV-ND | PIC16LF1936-I/MV | 536-PIC16LF1936-I/MV | PIC16LF1936-I/MV | PIC16LF1936-I/MV | PIC16LF1936-I/MV | 55T3679 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | IC MCU 8BIT 14KB FLASH 28UQFN | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit; 8 | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 14 KB |