The PIC16LF1936-E/SS is an 8-bit CMOS microcontroller from Microchip Technology, designed for embedded applications. It operates at a maximum speed of 32 MHz and features 14 KB of flash program memory, 512 bytes of RAM, and 256 bytes of EEPROM. The device supports a wide operating voltage range of 1.8V to 3.6V and is capable of functioning in temperatures from -40°C to +125°C. This microcontroller includes an integrated LCD driver, making it suitable for applications requiring display functionality. It offers various connectivity options, including I2C, LINbus, SPI, and UART/USART. The device is equipped with multiple peripherals such as brown-out detection, power-on reset, pulse-width modulation (PWM), and a watchdog timer. The PIC16LF1936-E/SS provides up to 25 I/O pins, with features for high-current sourcing and programmable interrupt capabilities. It also includes an analog-to-digital converter with 10-bit resolution across 11 channels. The microcontroller is packaged in a 28-SSOP format, suitable for surface mount technology (SMT) applications. This product is ideal for engineers looking for a versatile and reliable microcontroller for low-power and high-performance applications.
Win Source Part Number: 1085050-PIC16LF1936-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 512 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC16LF726-E/SS; PIC18F24K20-I/SS; PIC18F24K20T-I/SSPIC
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF1936
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
IC MCU 8BIT 14KB FLASH 28SSOP Product overview: PIC16LF1936-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1936-E/SS
8-bit Microcontrollers - MCU 14KB Flash, 512B RAM 256B EE LCD 1.8-5.5V
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 28-SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
IC MCU 8BIT 14KB FLASH 28SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085050-PIC16LF1936-E/SS | PIC16LF1936-E/SS-ND | 685-PIC16LF1936-E/SS | PIC16LF1936-E/SS | PIC16LF1936-E/SS | PIC16LF1936-E/SS | PIC16LF1936-E/SS |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 14 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 256 KB | 14 KB | 0.2560 KB | ||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |