PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16LF1934T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1934T-I/P
Manufacturer: Microchip Technology
Win Source Part Number: 1238099-PIC16LF1934T
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 7KB FLASH 44TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 7KB Flash 256b RAM 256B EE LCD 1.8-5.5V
IC MCU 8BIT 7KB FLASH 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1934T-I/PT-ND | 685-PIC16LF1934T-I/PT | 1238099-PIC16LF1934T-I/PT | PIC16LF1934T-I/PT | PIC16LF1934T-I/PT | PIC16LF1934T-I/PT | PIC16LF1934T-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16LF1934T-I/PT | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 14x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |||
| ROM | 7 KB | 0.2560 KB |