Microchip Technology, Inc. Microcontrollers PIC16LF1934-I/PT

Description
MCU 4K Flash 256B RAM LCD Driver TQFP44
Request a Quote Datasheet
Description
MCU 4K Flash 256B RAM LCD Driver TQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6669787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669787
Microcontrollers 6669787
MCU 4K Flash 256B RAM LCD Driver TQFP44

MCU 4K Flash 256B RAM LCD Driver TQFP44

Supplier's Site
Microcontrollers - 6669787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669787P
Microcontrollers 6669787P
MCU 4K Flash 256B RAM LCD Driver TQFP44

MCU 4K Flash 256B RAM LCD Driver TQFP44

Supplier's Site
Microcontrollers - 1654660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654660
Microcontrollers 1654660
MCU 4K Flash 256B RAM LCD Driver TQFP44

MCU 4K Flash 256B RAM LCD Driver TQFP44

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16LF1934-I/PT - 1088645-PIC16LF1934-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF1934-I/PT
1088645-PIC16LF1934-I/PT
Embedded - Embedded - Microcontrollers - PIC16LF1934-I/PT 1088645-PIC16LF1934-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1088645-PIC16LF1934- I/PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088645-PIC16LF1934-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16LF1934-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1934-I/PT-ND
Microcontrollers PIC16LF1934-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1934-I/PT
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16LF1934-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1934-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 44TQFP Product overview: PIC16LF1934-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1934-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1934-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1934-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16LF1934-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF1934-I/PT
Microcontrollers PIC16LF1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1934-I/PT
8-bit Microcontrollers - MCU PIC16LF1934-I/PT
8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

8-bit Microcontrollers - MCU 7KB Flash, 256B RAM 256B EE LCD 1.8-5.5V

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip - 45P4783 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip
45P4783
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip 45P4783
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1934-I/PT
Embedded - Microcontrollers PIC16LF1934-I/PT
IC MCU 8BIT 7KB FLASH 44TQFP

IC MCU 8BIT 7KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC16LF1934-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1934-I/PT
Microcontrollers PIC16LF1934-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6669787 6669787P 1088645-PIC16LF1934-I/PT PIC16LF1934-I/PT-ND 685-PIC16LF1934-I/PT PIC16LF1934-I/PT PIC16LF1934-I/PT PIC16LF1934-I/PT 45P4783 PIC16LF1934-I/PT PIC16LF1934-I/PT
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF1934-I/PT Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; Tray TQFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP
Pin Count 44 44 44 44 44
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers