8-bit Microcontrollers - MCU 7KB FL 256BRAM 256B EE LCD nanoWatt XLP
IC MCU 8BIT 7KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 7KB FLASH 28UQFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1933T-I/MV | PIC16LF1933T-I/MV | PIC16LF1933T-I/MV | PIC16LF1933T-I/MV |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 25 |