PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1238098-PIC16LF1933-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 7KB FLASH 28UQFN Product overview: PIC16LF1933-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1933-I/MV
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, QFN-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 28UQFN
8-bit Microcontrollers - MCU 7KB FL 256BRAM 256B EE LCD nanoWatt XLP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1933-I/MV-ND | 1238098-PIC16LF1933-I/MV | 685-PIC16LF1933-I/MV | 55T3676 | PIC16LF1933-I/MV | PIC16LF1933-I/MV | PIC16LF1933-I/MV |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16LF1933-I/MV | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-28; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 11x10b | ||||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |||
| ROM | 7 KB | 0.2560 KB |