IC MCU 8BIT 7KB FLASH 28UQFN
IC MCU 8BIT 7KB FLASH 28UQFN
8-bit Microcontrollers - MCU 7KB FL 256BRAM 256B EE LCD nanoWatt XLP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 28-UQFN (4x4)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1933-E/MV | PIC16LF1933-E/MV | PIC16LF1933-E/MV | PIC16LF1933-E/MV |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 256 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH |