PIC Automotive, AEC-Q100, PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-VQFN (9x9)
IC MCU 8BIT 28KB FLASH 64VQFN
IC MCU 8BIT 28KB FLASH 64VQFN
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF19196T-E/5LXVAO | PIC16LF19196T-E/5LXVAO | PIC16LF19196T-E/5LXVAO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 2 KB | 2 KB | |
| I/O Ports | 59 |