The PIC16LF19176-E/MV is an 8-bit microcontroller featuring a 28KB Flash program memory and 2KB SRAM. It operates within a voltage range of 1.8V to 3.6V and supports a temperature range from -40°C to 125°C, making it suitable for industrial applications. This microcontroller is designed for low-power consumption, with sleep mode currents as low as 50 nA at 1.8V. It includes a 12-bit ADC with up to 39 external channels, enabling advanced touch sensing and signal processing capabilities. The device also features multiple timers, a watchdog timer, and various communication interfaces including EUSART, SPI, and I²C. Its integrated LCD controller supports up to 248 segments, making it ideal for battery-powered LCD applications. The PIC16LF19176-E/MV is equipped with core-independent peripherals and intelligent analog features, enhancing its versatility for various embedded applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 28KB FLASH 40UQFN
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF19176-E/MV-ND | PIC16LF19176-E/MV | PIC16LF19176-E/MV | PIC16LF19176-E/MV |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 31x12b; D/A 1x5b | |||
| RAM | 2 KB | 2 KB | ||
| ROM | 28 KB |