Microchip Technology, Inc. PIC16LF1907

Description
Debug Support: External debug header (AC244048) is needed for debug support Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 116 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator EUSART 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) nanoWatt XLP Technology
Datasheet
Description
Debug Support: External debug header (AC244048) is needed for debug support Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 116 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator EUSART 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) nanoWatt XLP Technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Debug Support: External debug header (AC244048) is needed for debug support Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability High Endurance Flash Memory (HEF) 128 B of Non-volatile Data Storage 116 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator EUSART 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) nanoWatt XLP Technology

Debug Support:
External debug header (AC244048) is needed for debug support
Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • High Endurance Flash Memory (HEF)
      • 128 B of Non-volatile Data Storage
    • 116 LCD segment drive support
    • Internal 16MHz oscillator
    • 11 Channel 10b ADC with Voltage Reference
    • Integrated Temperature Indicator
    • EUSART
    • 25mA Source/Sink current I/O
    • One 8-bit Timers (TMR0)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
    • nanoWatt XLP Technology
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16LF1907
Bits Other; 10-bit
Number 14
RAM 0.5120 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details