8-bit Microcontrollers - MCU 14KB FL 512B RAM LCD nanoWatt XLP
IC MCU 8BIT 14KB FLASH 28UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1906-E/MV | PIC16LF1906-E/MV | PIC16LF1906-E/MV |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.5120 KB |