Manufacturer: Microchip Technology
Win Source Part Number: 792047-PIC16LF1904-I
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 40-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: LIN, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF1904
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-UQFN (5x5)
Alternative Parts (Cross-Reference): PIC16LF1904-I/P; PIC16LF1904-I/PT; PIC16LF1904T-I/PT; PIC16LF1904T-I/MV;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-UQFN (5x5)
IC MCU 8BIT 7KB FLASH 40UQFN Product overview: PIC16LF1904-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1904-I/MV
8-bit Microcontrollers - MCU 7KB FL 256B RAM LCD nanoWatt XLP
IC MCU 8BIT 7KB FLASH 40UQFN
IC MCU 8BIT 7KB FLASH 40UQFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, UQFN-40; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:40Pins; MCU Case Style:UQFN; No. of I/O s:36I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-UQFN (5x5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792047-PIC16LF1904-I/MV | PIC16LF1904-I/MV-ND | 685-PIC16LF1904-I/MV | PIC16LF1904-I/MV | PIC16LF1904-I/MV | PIC16LF1904-I/MV | 23T3129 | PIC16LF1904-I/MV |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF1904-I/MV | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Uqfn-40; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |