Microchip Technology, Inc. Microcontrollers PIC16LF1903T-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16LF1903T-I/SS is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a voltage range of 1.8V to 3.6V. The device includes 7 KB of flash program memory and 256 bytes of RAM, supporting self-programming capabilities. It has a 16-level deep hardware stack and various addressing modes, enhancing its flexibility for different applications. This microcontroller is equipped with an integrated LCD driver, making it suitable for applications requiring display functionality. It also features an analog-to-digital converter (ADC) with 10-bit resolution across 11 channels, allowing for efficient data acquisition. The device supports multiple power-saving features, including a low-power sleep mode and a watchdog timer, which are beneficial for battery-operated devices. With 25 I/O pins, including programmable weak pull-ups and interrupt-on-change functionality, the PIC16LF1903T-I/SS offers extensive interfacing options. The device is packaged in a 28-SSOP format, suitable for surface mount applications, and operates within a temperature range of -40°C to 85°C. This microcontroller is compliant with RoHS3 and is unaffected by REACH regulations, making it a reliable choice for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16LF1903T-I/SS is an 8-bit microcontroller from Microchip Technology, featuring a high-performance RISC CPU optimized for C compiler use. It operates at speeds up to 20 MHz with a voltage range of 1.8V to 3.6V. The device includes 7 KB of flash program memory and 256 bytes of RAM, supporting self-programming capabilities. It has a 16-level deep hardware stack and various addressing modes, enhancing its flexibility for different applications. This microcontroller is equipped with an integrated LCD driver, making it suitable for applications requiring display functionality. It also features an analog-to-digital converter (ADC) with 10-bit resolution across 11 channels, allowing for efficient data acquisition. The device supports multiple power-saving features, including a low-power sleep mode and a watchdog timer, which are beneficial for battery-operated devices. With 25 I/O pins, including programmable weak pull-ups and interrupt-on-change functionality, the PIC16LF1903T-I/SS offers extensive interfacing options. The device is packaged in a 28-SSOP format, suitable for surface mount applications, and operates within a temperature range of -40°C to 85°C. This microcontroller is compliant with RoHS3 and is unaffected by REACH regulations, making it a reliable choice for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF1903T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1903T-I/SSTR-ND
Microcontrollers PIC16LF1903T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1903T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1903T-I/SSCT-ND
Microcontrollers PIC16LF1903T-I/SSCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16LF1903T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF1903T-I/SSDKR-ND
Microcontrollers PIC16LF1903T-I/SSDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16LF1903T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16LF1903T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16LF1903T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1903T-I/S S can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16LF1903T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF1903T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322478-PIC16LF1903T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322478-PIC16LF1903T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322478-PIC16LF1903T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1322478-PIC16LF1903T -I/SS Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 20MHz Standard Package: 2,100 Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 11x10b Oscillator Type: Internal Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-SSOP (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16LF1903T-I/SSDKR ,PIC16LF1903T-I/SS-N D,PIC16LF1903T-I/SST R,PIC16LF1903T-I/SSC T Base Product Number: PIC16LF1903 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322478-PIC16LF1903T-I/SS
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 20MHz
Standard Package: 2,100
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16LF1903T-I/SSDKR,PIC16LF1903T-I/SS-ND,PIC16LF1903T-I/SSTR,PIC16LF1903T-I/SSCT
Base Product Number: PIC16LF1903
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16LF1903T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF1903T-I/SS
Microcontrollers PIC16LF1903T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF1903T-I/SS
Embedded - Microcontrollers PIC16LF1903T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF1903T-I/SS
8-bit Microcontrollers - MCU PIC16LF1903T-I/SS
8-bit Microcontrollers - MCU 7KB FL 256B RAM LCD ADC nanoWatt XLP

8-bit Microcontrollers - MCU 7KB FL 256B RAM LCD ADC nanoWatt XLP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF1903T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF1903T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF1903T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF1903T-I/SSTR-ND 685-PIC16LF1903T-I/SS 1322478-PIC16LF1903T-I/SS PIC16LF1903T-I/SS PIC16LF1903T-I/SS PIC16LF1903T-I/SS PIC16LF1903T-I/SS
Product Name Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C167CSL40MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers