PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
IC MCU 8BIT 7KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 7KB FL 256B RAM LCD ADC nanoWatt XLP
IC MCU 8BIT 7KB FLASH 28SPDIP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1903-I/SP-ND | 91R3082 | PIC16LF1903-I/SP | PIC16LF1903-I/SP | PIC16LF1903-I/SP | PIC16LF1903-I/SP |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 7 KB |