The PIC16LF1903-I/ML is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use, capable of operating at speeds up to 20 MHz with a 3.6V supply and 16 MHz at 1.8V. It includes 4 KB of Flash program memory and 256 bytes of data memory, with high-endurance Flash data memory supporting 100K erase/write cycles. The device supports a variety of addressing modes and has a 16-level deep hardware stack for efficient interrupt handling. This microcontroller operates within a voltage range of 1.8V to 3.6V and incorporates several low-power features, including a sleep current of 30 nA at 1.8V. It also features an integrated LCD driver with support for up to 72 segments, a 10-bit ADC with up to 11 channels, and multiple timers for enhanced functionality. The device supports in-circuit serial programming and includes features such as power-on reset, brown-out reset, and a watchdog timer, making it suitable for a wide range of embedded applications.
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1903-I/ML | PIC16LF1903-I/ML | PIC16LF1903-I/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 256 KB | 0.2560 KB | |
| Supply Voltage | 3.6 to 1.8 volts |