PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
IC MCU 8BIT 7KB FLASH 28SOIC
IC MCU 8BIT 7KB FLASH 28SOIC
8-bit Microcontrollers - MCU 7KB FL 256B RAM LCD ADC nanoWatt XLP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1903-E/SO | PIC16LF1903-E/SO | PIC16LF1903-E/SO | PIC16LF1903-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 256 KB | ||
| I/O Ports | 25 |