Microchip Technology, Inc. PIC16LF1902

Description
Debug Support: • External debug header (AC244048) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 72 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Operating Voltage (1.8V – 3.6V) nanoWatt XLP Technology
Datasheet
Description
Debug Support: • External debug header (AC244048) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 72 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Operating Voltage (1.8V – 3.6V) nanoWatt XLP Technology
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Debug Support: • External debug header (AC244048) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability 72 LCD segment drive support Internal 16MHz oscillator 11 Channel 10b ADC with Voltage Reference Integrated Temperature Indicator 25mA Source/Sink current I/O One 8-bit Timers (TMR0) One 16-bit Timer (TMR1) Extended Watchdog Timer (EWDT) Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) Operating Voltage (1.8V – 3.6V) nanoWatt XLP Technology

Debug Support: • External debug header (AC244048) is needed for debug support • Debug and Programming support is available via PICkit™ 3, and MPLAB® ICD 3

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • 72 LCD segment drive support
    • Internal 16MHz oscillator
    • 11 Channel 10b ADC with Voltage Reference
    • Integrated Temperature Indicator
    • 25mA Source/Sink current I/O
    • One 8-bit Timers (TMR0)
    • One 16-bit Timer (TMR1)
    • Extended Watchdog Timer (EWDT)
    • Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • Operating Voltage (1.8V – 3.6V)
    • nanoWatt XLP Technology
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16LF1902
Bits Other; 10-bit
Number 11
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C167SRLMHABXQLA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers