PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
IC MCU 8BIT 3.5KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM LCD ADC nanoWatt XLP
IC MCU 8BIT 3.5KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1902-I/SP-ND | PIC16LF1902-I/SP | PIC16LF1902-I/SP | PIC16LF1902-I/SP | 91R3068 | PIC16LF1902-I/SP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 3.5 KB |