The PIC16LF1902-E/MV is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU optimized for C compiler use. It operates at clock speeds of up to 20 MHz at 3.6V and 16 MHz at 1.8V, with a 200 ns instruction cycle. The device includes up to 7 Kbytes of self-write/read flash program memory and 256 bytes of data memory, along with high-endurance flash data memory capable of 100K erase/write cycles. This microcontroller supports a flexible oscillator structure with an internal oscillator ranging from 16 MHz to 31.25 kHz and includes low-power options for real-time clock applications. It operates within a voltage range of 1.8V to 3.6V and features various power management capabilities, including a power-saving sleep mode and a low-power brown-out reset. The PIC16LF1902-E/MV is equipped with an integrated LCD driver, supporting up to 72 segments, and features a 10-bit analog-to-digital converter with multiple channels. It also provides up to 25 I/O pins with programmable pull-ups and interrupt-on-change functionality. The device is designed for applications requiring low power consumption and high reliability, making it suitable for a variety of embedded systems.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-UQFN (4x4)
IC MCU 8BIT 3.5KB FLASH 28UQFN
8-bit Microcontrollers - MCU 3.5KB FL 128B RAM LCD ADC nanoWatt XLP
IC MCU 8BIT 3.5KB FLASH 28UQFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF1902-E/MV-ND | PIC16LF1902-E/MV | PIC16LF1902-E/MV | PIC16LF1902-E/MV | PIC16LF1902-E/MV |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 11x10b | ||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 3.5 KB |