Microchip Technology, Inc. Microcontrollers PIC16LF18876T-I/MV

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC16LF18876T-I/MVTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1339036-PIC16LF18876T-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1339036-PIC16LF18876T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1339036-PIC16LF18876T-I/MV
Win Source Part Number: 1339036-PIC16LF18876 T-I/MV Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tape & Reel Standard Package: 3,300 Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 35x10b; D/A 1x5b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 40-UFQFN Exposed Pad Supplier Device Package: 40-UQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF18876

Win Source Part Number: 1339036-PIC16LF18876T-I/MV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 3,300
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 40-UFQFN Exposed Pad
Supplier Device Package: 40-UQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF18876

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF18876T-I/MV
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16LF18876T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18876T-I/ MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 40UQFN Product overview: PIC16LF18876T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18876T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF18876T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18876T-I/MV
Microcontrollers PIC16LF18876T-I/MV
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18876T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18876T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site
Microcontrollers - PIC16LF18876T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18876T-I/MV
Microcontrollers PIC16LF18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18876T-I/MV
8-bit Microcontrollers - MCU PIC16LF18876T-I/MV
8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256B EE, 10b ADC2, DAC, Comp, PWM, CWG, SMT, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 28KB Flash, 2KB RAM, 256B EE, 10b ADC2, DAC, Comp, PWM, CWG, SMT, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Embedded - Microcontrollers - PIC16LF18876T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18876T-I/MV
Embedded - Microcontrollers PIC16LF18876T-I/MV
IC MCU 8BIT 28KB FLASH 40UQFN

IC MCU 8BIT 28KB FLASH 40UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC16LF18876T-I/MVTR-ND 1339036-PIC16LF18876T-I/MV 685-PIC16LF18876T-I/MV PIC16LF18876T-I/MV PIC16LF18876T-I/MV PIC16LF18876T-I/MV PIC16LF18876T-I/MV PIC16LF18876T-I/MV
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 35x10b; D/A 1x5b
RAM 2 KB 28 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 995838-C505CA4EMCABXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
5 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details