The PIC16LF18875-I/PT is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at a clock speed of up to 32 MHz. It features 14 KB of Flash program memory, 1 KB of SRAM, and 256 bytes of EEPROM. This microcontroller is designed for low-power applications, with an operating voltage range of 1.8V to 3.6V and various power-saving modes, including Sleep mode with a typical current consumption of 50 nA. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 35 external channels and computation capabilities for automated signal processing. It also supports multiple digital communication protocols, including EUSART, SPI, and I²C. The microcontroller is equipped with a variety of timers, including three 8-bit and four 16-bit timers, as well as a Windowed Watchdog Timer for enhanced reliability. With a temperature range of -40°C to 125°C, the PIC16LF18875-I/PT is suitable for industrial applications. Its core independent peripherals and configurable logic cells provide flexibility for various application needs. The device also includes features for code protection and memory integrity checks, making it a robust choice for engineers looking for a versatile microcontroller solution.
Win Source Part Number: 1383171-PIC16LF18875
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 160 pcs
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 35x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF18875
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC MCU 8BIT 14KB FLASH 44TQFP Product overview: PIC16LF18875-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18875-I/P
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
8-bit Microcontrollers - MCU 8-Bit MCU 14KB Flash 1KB RAM, 256B EE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1383171-PIC16LF18875-I/PT | 685-PIC16LF18875-I/PT | PIC16LF18875-I/PT-ND | PIC16LF18875-I/PT | PIC16LF18875-I/PT | PIC16LF18875-I/PT | PIC16LF18875-I/PT | PIC16LF18875-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 14 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 256 KB | 0.2560 KB | 14 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |