IC MCU 8BIT 56KB FLASH 28QFN Product overview: PIC16LF18857T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18857T-I/
Win Source Part Number: 1340001-PIC16LF18857
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tape & Reel
Standard Package: 1,600
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 24x10b; D/A 1x5b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF18857
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 56KB FLASH 28QFN
IC MCU 8BIT 56KB FLASH 28QFN
8-bit Microcontrollers - MCU 256B EE 10b ADC2 PPS EUSART 2xSPI/I2C
IC MCU 8BIT 56KB FLASH 28QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16LF18857T-I/ML | 1340001-PIC16LF18857T-I/ML | PIC16LF18857T-I/ML-ND | PIC16LF18857T-I/ML | PIC16LF18857T-I/ML | PIC16LF18857T-I/ML | PIC16LF18857T-I/ML | PIC16LF18857T-I/ML |
| Product Name | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 4 KB | 56 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 0.2560 KB | 256 KB | 56 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH |