The PIC16LF18857-I/SS is an 8-bit microcontroller from Quarktwin Technology Ltd. that operates at speeds up to 32 MHz and features a RISC architecture optimized for C compiler use. It includes 56 KB of Flash program memory, 4 KB of SRAM, and 256 bytes of EEPROM, making it suitable for a variety of applications requiring substantial memory. The device supports a wide operating voltage range of 1.8V to 3.6V and is rated for industrial temperature ranges from -40°C to 85°C, with an extended option up to 125°C. This microcontroller is equipped with advanced peripherals, including a 10-bit ADC with MATHPAK extensions for automated signal processing, multiple timers, and a variety of communication interfaces such as SPI, I2C, and EUSART. It also features low-power modes, including sleep mode with a typical current consumption of 50 nA at 1.8V, making it ideal for battery-operated devices. The PIC16LF18857-I/SS includes safety features such as a windowed watchdog timer and programmable code protection, enhancing its reliability in critical applications. Overall, this microcontroller is a versatile choice for engineers looking for a powerful, low-power solution with extensive peripheral support for their projects.
Manufacturer: Microchip Technology
Win Source Part Number: 792041-PIC16LF18857-
Series: PIC XLP 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 56KB (32K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 4K x 8
Data Converters: A/D 24x10b, D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC16LF18857
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY7C60323-PVXC; CY7C64215-28PVXCT; CY7C64215-28PVXI; CY7C60113-PVXC;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 56KB FLASH 28SSOP Product overview: PIC16LF18857-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 56KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 56KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18857-I/S
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SSOP
IC MCU 8BIT 56KB FLASH 28SSOP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 56KB (32K x 14) FLASH 28-SSOP
IC MCU 8BIT 56KB FLASH 28SSOP
8-bit Microcontrollers - MCU 256B EE 10b ADC2 PPS EUSART 2xSPI/I2C
IC MCU 8BIT 56KB FLASH 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792041-PIC16LF18857-I/SS | 685-PIC16LF18857-I/SS | PIC16LF18857-I/SS-ND | PIC16LF18857-I/SS | PIC16LF18857-I/SS | PIC16LF18857-I/SS | PIC16LF18857-I/SS | PIC16LF18857-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16LF18857-I/SS | 8-bit 8BIT 56KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 56 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 256 KB | 0.2560 KB | 56 KB | |||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |