The PIC16LF184XX series microcontroller features an 8-bit architecture with a maximum operating speed of 32 MHz. It includes up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. The device supports a wide operating voltage range of 1.8V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. Key features include a 12-bit Analog-to-Digital Converter (ADC) capable of processing up to 140 ksps, multiple timers (up to four 8-bit and four 16-bit), and various communication peripherals such as EUSART and MSSP for SPI and I²C protocols. The microcontroller also incorporates eXtreme Low-Power (XLP) modes, allowing for minimal power consumption, with sleep currents as low as 50 nA at 1.8V. The device is packaged in a 28-pin WSOIC format and offers up to 26 configurable I/O pins, making it versatile for various applications. The combination of low power consumption, extensive memory options, and integrated peripherals makes this microcontroller suitable for general-purpose and low-power applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
IC MCU 8BIT 28KB FLASH 28SOIC
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, 2 SPI/I2C
MCU, 8BIT, 32MHZ, WSOIC-28; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:WSOIC; No. of I/O s:25I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18456T-I/SOCT-ND | PIC16LF18456T-I/SO | PIC16LF18456T-I/SO | PIC16LF18456T-I/SO | 58AC1072 | PIC16LF18456T-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Wsoic-28; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |