PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-VQFN (4x4)
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-VQFN (4x4)
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, 2 SPI/I2C
MCU, 8BIT, 32MHZ, VQFN-EP-28; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:VQFN-EP; No. of I/O s:25I/O s RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 28VQFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18456-I/STX-ND | PIC16LF18456-I/STX | PIC16LF18456-I/STX | 70AC4311 | PIC16LF18456-I/STX |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, 32Mhz, Vqfn-Ep-28; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |