PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP
MCU, 8BIT, PIC16, 8MIPS, SPDIP-28; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:8MIPS; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SPDIP; No. of I/O s:25I/O s; RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 28-SPDIP
IC MCU 8BIT 28KB FLASH 28SPDIP
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, 2 SPI/I2C
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18456-I/SP-ND | PIC16LF18456-I/SP | 62AC0841 | PIC16LF18456-I/SP | PIC16LF18456-I/SP | PIC16LF18456-I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, Pic16, 8Mips, Spdip-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 24x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |