PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-SOIC
IC MCU 8BIT 28KB FLASH 20SOIC
MCU, 8BIT, 32MHZ, WSOIC-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:WSOIC; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 20SOIC
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18446-I/SO-ND | PIC16LF18446-I/SO | PIC16LF18446-I/SO | 43AC6631 | PIC16LF18446-I/SO | PIC16LF18446-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Wsoic-20; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |