The PIC16LF18446-I/GZ is an 8-bit microcontroller from the PIC XLP series, designed for low-power applications. It operates within a voltage range of 1.8V to 3.6V and features a maximum clock speed of 32 MHz. The device includes 28 KB of Flash program memory, 2 KB of SRAM, and 256 bytes of EEPROM, providing ample storage for various applications. This microcontroller supports multiple communication protocols, including I²C, LINbus, SPI, and UART/USART, making it versatile for different connectivity needs. It is equipped with a 12-bit Analog-to-Digital Converter (ADC) capable of handling up to 17 external channels, and it offers various power-saving modes, including Sleep and Idle modes, to optimize energy consumption. The operating temperature range is -40°C to 85°C, suitable for industrial applications. Additionally, it features a range of peripherals such as timers, pulse-width modulators (PWM), and a configurable logic cell (CLC), enhancing its functionality for complex tasks. The device is packaged in a 20-UFQFN Exposed Pad format, suitable for surface mounting.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18446-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18446-I/G
Win Source Part Number: 1353929-PIC16LF18446
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 16F
Package: Tube
Product Status: Active
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (4x4)
Base Product Number: PIC16LF18446
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 18
Core Processor: PIC
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Data Converters: A/D 17x12b; D/A 1x5b
Oscillator Type: Internal
IC MCU 8BIT 28KB FLASH 20UQFN
MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 20UQFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 28KB FLASH 20UQFN
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18446-I/GZ-ND | 685-PIC16LF18446-I/GZ | 1353929-PIC16LF18446-I/GZ | PIC16LF18446-I/GZ | 43AC6629 | PIC16LF18446-I/GZ | PIC16LF18446-I/GZ | PIC16LF18446-I/GZ | PIC16LF18446-I/GZ |
| Product Name | Microcontrollers | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | ||||||||
| RAM | 2 KB | 2 KB | 28 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB | 0.2560 KB | 256 KB |