Microchip Technology, Inc. Microcontrollers PIC16LF18446-E/GZ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF18446-E/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18446-E/GZ-ND
Microcontrollers PIC16LF18446-E/GZ-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF18446-E/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF18446-E/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18446-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18446-E/G Z can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18446-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18446-E/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264344-PIC16LF18446-E/GZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264344-PIC16LF18446-E/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264344-PIC16LF18446-E/GZ
Win Source Part Number: 1264344-PIC16LF18446 -E/GZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x12b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF18446

Win Source Part Number: 1264344-PIC16LF18446-E/GZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x12b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF18446

Buy Now Datasheet
Microcontrollers - PIC16LF18446-E/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18446-E/GZ
Microcontrollers PIC16LF18446-E/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF18446-E/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18446-E/GZ
Embedded - Microcontrollers PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18446-E/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18446-E/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
IC MCU 8BIT 28KB FLASH 20UQFN - 536-PIC16LF18446-E/GZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 28KB FLASH 20UQFN
536-PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN 536-PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip - 43AC6625 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip
43AC6625
Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip 43AC6625
MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:17I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:17I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16LF18446-E/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18446-E/GZ
Microcontrollers PIC16LF18446-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18446-E/GZ
8-bit Microcontrollers - MCU PIC16LF18446-E/GZ
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF18446-E/GZ-ND 685-PIC16LF18446-E/GZ 1264344-PIC16LF18446-E/GZ PIC16LF18446-E/GZ PIC16LF18446-E/GZ PIC16LF18446-E/GZ 536-PIC16LF18446-E/GZ 43AC6625 PIC16LF18446-E/GZ PIC16LF18446-E/GZ
Product Name Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 28KB FLASH 20UQFN Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 1x5b
RAM 2 KB 2 KB 28 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7706AA - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7122BBCZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers