The PIC16LF18445T-I/SS is an 8-bit microcontroller from the PIC16(L)F184XX series, designed for low-power applications. It features a 12-bit Analog-to-Digital Converter with Computation (ADC¬=), up to 28 KB of program Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. The device operates within a voltage range of 1.8V to 3.6V and supports an industrial temperature range of -40°C to 85°C, with an extended range up to 125°C. This microcontroller is equipped with a RISC architecture optimized for C compilers, allowing for efficient processing with a maximum clock speed of 32 MHz. It includes various timers, interrupt capabilities, and a 16-level deep hardware stack. Power-saving features include multiple operating modes such as Sleep, Idle, and Doze, with a typical current consumption as low as 50 nA in Sleep mode. The device also offers a range of digital peripherals, including configurable logic cells, pulse-width modulators, and serial communication interfaces (EUSART and MSSP), making it suitable for diverse applications. The Peripheral Pin Select (PPS) feature allows for flexible I/O pin configuration, enhancing design versatility. Overall, the PIC16LF18445T-I/SS is a robust choice for engineers seeking a low-power microcontroller with extensive features for general-purpose applications.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
MCU, 8BIT, 32MHZ, SSOP20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20SSOP
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-SSOP
IC MCU 8BIT 14KB FLASH 20SSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18445T-I/SSTR-ND | 47AC8280 | PIC16LF18445T-I/SS | PIC16LF18445T-I/SS | PIC16LF18445T-I/SS | PIC16LF18445T-I/SS |
| Product Name | Microcontrollers | Mcu, 8Bit, 32Mhz, Ssop20; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |