PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
IC MCU 8BIT 14KB FLASH 20UQFN
8-bit Microcontrollers - MCU 14KB, 1KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 20-UQFN (4x4)
MCU, 8BIT, 32MHZ, UQFN-EP-20; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:14KB; RAM Memory Size:1KB; No. of Pins:20Pins; MCU Case Style:UQFN-EP; No. of I/O s:17I/O s RoHS Compliant: Yes
IC MCU 8BIT 14KB FLASH 20UQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18445T-I/GZTR-ND | PIC16LF18445T-I/GZ | PIC16LF18445T-I/GZ | PIC16LF18445T-I/GZ | 47AC8278 | PIC16LF18445T-I/GZ |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, 32Mhz, Uqfn-Ep-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 17x12b; D/A 1x5b | |||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 14 KB |