The PIC16LF18426-E/ST is an 8-bit microcontroller featuring a RISC architecture optimized for C compilers. It operates at a clock speed of up to 32 MHz with a minimum instruction cycle of 125 ns. This microcontroller includes a range of core independent peripherals, such as a 12-bit Analog-to-Digital Converter (ADC) capable of processing up to 140 ksps and supports multiple external channels. It offers up to 28 KB of Flash memory, 2 KB of SRAM, and 256 bytes of EEPROM, with memory access partitioning for customizable configurations. Designed for low-power applications, the PIC16LF18426-E/ST operates within a voltage range of 1.8V to 3.6V and features various power-saving modes, including sleep modes with typical currents as low as 50 nA. The device supports a variety of digital communication protocols, including EUSART, SPI, and I²C, and includes multiple timers and configurable logic cells for enhanced functionality. The operating temperature range is suitable for industrial applications, extending from -40°C to 85°C. This microcontroller is ideal for projects requiring efficient power management and versatile peripheral integration.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
MCU, 8BIT, 32MHZ, TSSOP-14; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:2KB; No. of Pins:14Pins; MCU Case Style:TSSOP; No. of I/O s:11I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 14-TSSOP
IC MCU 8BIT 28KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 28KB, 2KB RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
IC MCU 8BIT 28KB FLASH 14TSSOP
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18426-E/ST-ND | 43AC6618 | PIC16LF18426-E/ST | PIC16LF18426-E/ST | PIC16LF18426-E/ST | PIC16LF18426-E/ST |
| Product Name | Microcontrollers | Mcu, 8Bit, 32Mhz, Tssop-14; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x12b; D/A 1x5b | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 28 KB |