PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:11I/O s RoHS Compliant: Yes
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
8-bit Microcontrollers - MCU 7KB, 512B RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C
IC MCU 8BIT 7KB FLASH 14SOIC
IC MCU 8BIT 7KB FLASH 14SOIC
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18424T-I/SLCT-ND | 47AC8247 | PIC16LF18424T-I/SL | PIC16LF18424T-I/SL | PIC16LF18424T-I/SL | PIC16LF18424T-I/SL |
| Product Name | Microcontrollers | Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x12b; D/A 1x5b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 7 KB |