Microchip Technology, Inc. Microcontrollers PIC16LF18424-I/SL

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF18424-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18424-I/SL-ND
Microcontrollers PIC16LF18424-I/SL-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip - 47AC8245 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip
47AC8245
Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip 47AC8245
MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:11I/O s RoHS Compliant: Yes

MCU, 8BIT, 32MHZ, NSOIC-14; Product Range:PIC16 Family PIC16LF184xx Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:7KB; RAM Memory Size:512Byte; No. of Pins:14Pins; MCU Case Style:NSOIC; No. of I/O s:11I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18424-I/SL
Embedded - Microcontrollers PIC16LF18424-I/SL
IC MCU 8BIT 7KB FLASH 14SOIC

IC MCU 8BIT 7KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16LF18424-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18424-I/SL
Microcontrollers PIC16LF18424-I/SL
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18424-I/SL
8-bit Microcontrollers - MCU PIC16LF18424-I/SL
8-bit Microcontrollers - MCU 7KB, 512B RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

8-bit Microcontrollers - MCU 7KB, 512B RAM, 2xPWMs, Comparator, DAC, 12-bit ADCC, CWG, EUSART, SPI/I2C

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF18424-I/SL-ND 47AC8245 PIC16LF18424-I/SL PIC16LF18424-I/SL PIC16LF18424-I/SL
Product Name Microcontrollers Mcu, 8Bit, 32Mhz, Nsoic-14; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 11x12b; D/A 1x5b
RAM 0.5120 KB 0.5120 KB 0.5120 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C167CSLMCAFXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details