Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18346-I/GZ

Description
Win Source Part Number: 1085043-PIC16LF18346 -I/GZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC16LF18346-I/GZPIC 16LF18346-I/GZ.; PIC16LF18346-IGZ; PIC16LF18346I/GZ; PIC16LF18346IGZ; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF18346
Request a Quote Datasheet
Description
Win Source Part Number: 1085043-PIC16LF18346 -I/GZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC16LF18346-I/GZPIC 16LF18346-I/GZ.; PIC16LF18346-IGZ; PIC16LF18346I/GZ; PIC16LF18346IGZ; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF18346
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085043-PIC16LF18346-I/GZ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085043-PIC16LF18346-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085043-PIC16LF18346-I/GZ
Win Source Part Number: 1085043-PIC16LF18346 -I/GZ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 16F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 91 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 17x10b; D/A 1x5b Oscillator Type: Internal Package / Case: 20-UFQFN Exposed Pad Supplier Device Package: 20-UQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC16LF18346-I/GZPIC 16LF18346-I/GZ.; PIC16LF18346-IGZ; PIC16LF18346I/GZ; PIC16LF18346IGZ; ECCN: 3A991A2 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC16LF18346

Win Source Part Number: 1085043-PIC16LF18346-I/GZ
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 16F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 91
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 17x10b; D/A 1x5b
Oscillator Type: Internal
Package / Case: 20-UFQFN Exposed Pad
Supplier Device Package: 20-UQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC16LF18346-I/GZPIC16LF18346-I/GZ.; PIC16LF18346-IGZ; PIC16LF18346I/GZ; PIC16LF18346IGZ;
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16LF18346

Buy Now Datasheet
Microcontrollers - PIC16LF18346-I/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18346-I/GZ-ND
Microcontrollers PIC16LF18346-I/GZ-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF18346-I/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF18346-I/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346-I/G Z can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346-I/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346-I/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18346-I/GZ
8-bit Microcontrollers - MCU PIC16LF18346-I/GZ
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

Buy Now Datasheet
Embedded - Microcontrollers - PIC16LF18346-I/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18346-I/GZ
Embedded - Microcontrollers PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
IC MCU 8BIT 28KB FLASH 20UQFN - 536-PIC16LF18346-I/GZ - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 28KB FLASH 20UQFN
536-PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN 536-PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18346-I/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18346-I/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Microcontrollers - PIC16LF18346-I/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18346-I/GZ
Microcontrollers PIC16LF18346-I/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16LF18346-I/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18346-I/GZ
Microcontrollers PIC16LF18346-I/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1085043-PIC16LF18346-I/GZ PIC16LF18346-I/GZ-ND 685-PIC16LF18346-I/GZ PIC16LF18346-I/GZ PIC16LF18346-I/GZ 536-PIC16LF18346-I/GZ PIC16LF18346-I/GZ PIC16LF18346-I/GZ PIC16LF18346-I/GZ
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers IC MCU 8BIT 28KB FLASH 20UQFN Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 256 KB 28 KB 0.2560 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers