Microchip Technology, Inc. Microcontrollers PIC16LF18346-E/GZ

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16LF18346-E/GZ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16LF18346-E/GZ-ND
Microcontrollers PIC16LF18346-E/GZ-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16LF18346-E/GZ - 851684-PIC16LF18346-E/GZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16LF18346-E/GZ
851684-PIC16LF18346-E/GZ
Embedded - Embedded - Microcontrollers - PIC16LF18346-E/GZ 851684-PIC16LF18346-E/GZ
Manufacturer: Microchip Technology Win Source Part Number: 851684-PIC16LF18346- E/GZ Series: PIC® XLP™ 16F Features: series Microcontroller IC Package: Tube Number of I/O: 18 Family Name: PIC16LF18346 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851684-PIC16LF18346-E/GZ
Series: PIC® XLP™ 16F
Features: series Microcontroller IC
Package: Tube
Number of I/O: 18
Family Name: PIC16LF18346
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16LF18346-E/GZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16LF18346-E/GZ
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16LF18346-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346-E/G Z can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 20UQFN Product overview: PIC16LF18346-E/GZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16LF18346-E/GZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16LF18346-E/GZ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16LF18346-E/GZ
Microcontrollers PIC16LF18346-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Microcontrollers - PIC16LF18346-E/GZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16LF18346-E/GZ
Microcontrollers PIC16LF18346-E/GZ
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16LF18346-E/GZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16LF18346-E/GZ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16LF18346-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16LF18346-E/GZ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16LF18346-E/GZ
Embedded - Microcontrollers PIC16LF18346-E/GZ
IC MCU 8BIT 28KB FLASH 20UQFN

IC MCU 8BIT 28KB FLASH 20UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16LF18346-E/GZ
8-bit Microcontrollers - MCU PIC16LF18346-E/GZ
8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

8-bit Microcontrollers - MCU 256B EEPROM 10b ADC 2x(SPI/I2C)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16LF18346-E/GZ-ND 851684-PIC16LF18346-E/GZ 685-PIC16LF18346-E/GZ PIC16LF18346-E/GZ PIC16LF18346-E/GZ PIC16LF18346-E/GZ PIC16LF18346-E/GZ PIC16LF18346-E/GZ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16LF18346-E/GZ 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x10b; D/A 1x5b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 28 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PILMCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details