The PIC16LF18324-I/P is an 8-bit microcontroller featuring a RISC architecture optimized for C compiler use, capable of operating at speeds up to 32 MHz with a minimum instruction cycle of 125 ns. It includes a variety of core features such as a 16-level deep hardware stack, multiple timers, and robust interrupt capabilities. The device supports a wide operating voltage range of 1.8V to 3.6V and is rated for industrial temperature applications from -40°C to 85°C. This microcontroller offers up to 28 KB of program flash memory, 2 KB of SRAM, and 256 bytes of EEPROM. It is designed with eXtreme Low Power (XLP) features, allowing for sleep currents as low as 40 nA, making it suitable for low-power applications. The device includes a range of digital peripherals, including configurable logic cells, PWM modules, and serial communication interfaces such as SPI and I²C. Additionally, the PIC16LF18324-I/P incorporates analog peripherals, including a 10-bit ADC with up to 17 external channels and a 5-bit DAC. The Peripheral Pin Select (PPS) functionality enhances design flexibility by allowing pin remapping for digital peripherals. This microcontroller is ideal for applications requiring low power consumption and a rich set of features in a compact form factor.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
8-bit Microcontrollers - MCU 8-BIT MCU, 7KB Flash 512 RAM, 256 EEPROM
IC MCU 8BIT 7KB FLASH 14DIP
IC MCU 8BIT 7KB FLASH 14DIP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 14-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18324-I/P-ND | PIC16LF18324-I/P | PIC16LF18324-I/P | PIC16LF18324-I/P | PIC16LF18324-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x5b | ||||
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 7 KB |