IC MCU 8BIT 3.5KB FLASH 14SOIC
PIC Automotive, AEC-Q100, PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
IC MCU 8BIT 3.5KB FLASH 14SOIC
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18323T-E/SLVAO | PIC16LF18323T-E/SLVAO | PIC16LF18323T-E/SLVAO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 256 KB | 0.2560 KB | |
| Supply Voltage | 3.6 to 1.8 volts |