PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
IC MCU 8BIT 3.5KB FLASH 8UDFN
8-bit Microcontrollers - MCU 8BIT MCU 3.5KB Flash 256 RAM, 256 EEPROM
IC MCU 8BIT 3.5KB FLASH 8UDFN
IC MCU 8BIT 3.5KB FLASH 8UDFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 8-UDFN (3x3)
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16LF18313T-I/RF-ND | PIC16LF18313T-I/RF | PIC16LF18313T-I/RF | PIC16LF18313T-I/RF | PIC16LF18313T-I/RF | PIC16LF18313T-I/RF |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 5x10b; D/A 1x5b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 3.5 KB |